EN
  • EN
  • DE

S71NS128PB0ZJETV0

Part No S71NS128PB0ZJETV0
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992774-S71NS128PB0ZJETV0
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S71NS128PB0ZJETV0 CAD Model

Description

The S71NS128PB0ZJETV0 is a high-performance 128Mb HyperFlash™ NOR Flash memory device manufactured by Cypress Semiconductor Corp (now Infineon). This memory offers a combination of fast read/write speeds and a compact package, making it suitable for embedded systems requiring high-density, non-volatile storage.

Applications

  • Embedded systems
  • Automotive applications (instrument clusters, infotainment)
  • Industrial control systems
  • Internet of Things (IoT) devices
  • Consumer electronics (e.g., wearables)

Features

  • 128Mb (134,217,728 bits) NOR Flash memory
  • HyperBus™ interface for high-speed data transfer
  • Read bandwidth up to 333 MB/s
  • Low power consumption
  • Supports JEDEC standard x8 HyperFlash™ interface
  • Wide operating voltage range
  • Compact package for space-constrained applications
  • Sector Erase and Chip Erase operations supported
  • Advanced security features (if available in the specific variant)

Benefits

  • Fast boot times: The high read bandwidth enables quick boot-up sequences for embedded systems.
  • Improved system performance: Fast data access accelerates application execution.
  • Reduced power consumption: Low power operation extends battery life in portable devices.
  • Smaller form factor: The compact package allows for integration in space-limited designs.
  • Simplified system design: The HyperBus™ interface simplifies the connection to host processors.

Additional Details

The S71NS128PB0ZJETV0 operates using the HyperBus interface, which is a high-speed, low-pin-count interface designed for connecting memory devices to host processors. The device supports various operating modes to optimize performance and power consumption. It is typically available in a space-saving package, such as a BGA (Ball Grid Array), to facilitate high-density board designs. Detailed specifications, including timing characteristics, voltage ranges, and temperature ratings, can be found in the device datasheet from Infineon.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess