EN
  • EN
  • DE

D45H11J3

Part No D45H11J3
Manufacturer Cystech Electonics Corp.
Catalog END - OF - LIFE
Description Low Vcesat PNP Epitaxial Planar Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cystech Electonics Corp.
Win Source Part Number 1166196-D45H11J3
Manufacturer Homepage www.cystekec.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D45H11J3 CAD Model

Description

The D45H11 is a silicon NPN transistor designed for high-current, high-speed switching and amplifier applications. Manufactured by Cystech Electonics Corp., this transistor offers robust performance characteristics suitable for a variety of power control and amplification circuits.

Applications

  • High-Current Switching: Ideal for applications requiring efficient switching of high currents, such as power supplies and motor control circuits.
  • Amplifier Circuits: Suitable for use in amplifier stages where high gain and linearity are required.
  • DC-DC Converters: Can be used in DC-DC converters for voltage regulation and power management.
  • Motor Control: Used in motor control circuits for industrial automation and robotics.
  • Power Supplies: A key component in linear and switching power supplies.

Features

  • High Collector Current (IC): The D45H11J3 is designed to handle a high collector current, allowing it to control significant power loads.
  • High Voltage (VCEO): It features a high collector-emitter breakdown voltage, providing reliable operation in high-voltage environments.
  • Fast Switching Speed: Capable of fast switching speeds, reducing power losses and improving efficiency in switching applications.
  • Low Saturation Voltage: Low VCE(sat) minimizes power dissipation and enhances overall efficiency.
  • NPN Polarity: NPN polarity simplifies circuit design and offers compatibility with common control schemes.
  • Through-Hole Package: Typically available in a TO-220 or similar through-hole package, facilitating easy mounting and heat sinking.

Benefits

  • Improved Efficiency: Fast switching speed and low saturation voltage contribute to higher energy efficiency in power control circuits.
  • Enhanced Reliability: High voltage and current ratings ensure stable and reliable performance under demanding conditions.
  • Simplified Design: The NPN polarity and standard packaging simplify circuit integration and reduce design complexity.
  • Cost-Effective: Offers a balance of performance and cost, making it a practical choice for various applications.
  • Robust Performance: Designed to withstand high current and voltage stresses, ensuring long-term reliability.

Additional Details

The D45H11 transistor is typically characterized by its high current gain (hFE), which ensures good amplification performance. Its thermal resistance is also a critical parameter, affecting the heat sinking requirements for high-power applications. It is crucial to adhere to the manufacturer’s recommended operating conditions and thermal management guidelines to ensure optimal and reliable operation.

The device is commonly used alongside heatsinks to dissipate thermal energy. Proper heatsinking is essential for reliable operation, especially in high-current applications. Understanding the datasheet specifications for safe operating area (SOA) is also crucial to avoid exceeding the transistor’s limits.

Considerations for selecting the D45H11J3 include the required current and voltage ratings, switching speed, and thermal management capabilities of the application. Review the latest datasheet from Cystech Electonics Corp. for the most accurate and up-to-date specifications.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.2181
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess