EN
  • EN
  • DE

MTP2301N3-0-T1-G

Part No MTP2301N3-0-T1-G
Manufacturer Cystech Electonics Corp.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cystech Electonics Corp.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832173-MTP2301N3-0-T1-G
Ultra Librarian 3D Model Ultra Librarian MTP2301N3-0-T1-G CAD Model

Description

The MTP2301N3-0-T1-G is a P-channel MOSFET manufactured by Cystech Electronics Corp. designed for low-voltage power management applications. It is known for its low on-resistance and fast switching speed, making it suitable for various portable and battery-powered devices.

Applications

  • Load Switching: Used for load switching in portable devices such as smartphones and tablets.
  • Power Management: Employed in power management circuits for efficient voltage regulation.
  • Battery Protection: Found in battery protection circuits to prevent overcharging and over-discharging.
  • DC-DC Conversion: Used in DC-DC converters for efficient power conversion in various electronic devices.
  • Backlight Control: Applied in backlight control circuits for LCD displays.

Features

  • P-Channel MOSFET: Uses P-channel enhancement mode technology.
  • Low Voltage: Designed for low-voltage applications.
  • Low On-Resistance (RDS(on)): Offers low RDS(on) for reduced power loss and improved efficiency.
  • Fast Switching Speed: Provides fast switching characteristics for high-frequency operation.
  • SOT-23 Package: Comes in a small SOT-23 surface-mount package for compact designs.
  • Halogen-Free: Compliant with halogen-free standards for environmental friendliness.

Benefits

  • High Efficiency: Low on-resistance minimizes power dissipation, improving overall efficiency.
  • Compact Size: The SOT-23 package allows for smaller and more compact designs.
  • Fast Switching: Fast switching speeds enhance power conversion efficiency and system performance.
  • Environmental Compliance: Halogen-free construction supports environmental sustainability.
  • Extended Battery Life: Low power losses contribute to extended battery life in portable devices.

Additional Details

The MTP2301N3-0-T1-G operates over a specified temperature range, making it suitable for use in various environments. Its low gate threshold voltage ensures compatibility with standard drive circuits. Its small size allows it to be used in space-constrained applications. The device specifications include a maximum drain current rating and gate-source voltage rating, which should be followed to ensure safe operation. It is designed for use in applications where minimizing power loss and size are critical.

You May Also Be Interested in

3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1,475+ $0.0393 $57.9675
3,575+ $0.0323 $115.4725
5,360+ $0.0323 $173.1280
7,410+ $0.0312 $231.1920
9,620+ $0.0300 $288.6000
13,045+ $0.0266 $346.9970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,000 pieces
MOQ: 1475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess