EN
  • EN
  • DE

ZMM55C39

Part No ZMM55C39
Manufacturer Cystech Electonics Corp.
Catalog Electronic Wholesale
Description Surface Mount Zener Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cystech Electonics Corp.
Win Source Part Number 1283135-ZMM55C39
Manufacturer Homepage www.cystekec.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZMM55C39 CAD Model

Description

The ZMM55C39 is a 0.5W Zener diode manufactured by Cystech Electronics Corp. It's designed to provide a stable reference voltage in various electronic circuits. Zener diodes are specifically designed to operate in the reverse breakdown region, providing a relatively constant voltage across the diode even with varying current.

Applications:

  • Voltage Regulation
  • Voltage Reference
  • Overvoltage Protection
  • Clipping Circuits
  • Surge Protection

Features:

  • Zener Voltage: Provides a stable Zener voltage of approximately 39V.
  • Power Dissipation: Can dissipate up to 0.5W of power.
  • Small Size: Typically available in a small MiniMELF (SOD-80) package.
  • Tight Tolerance: Offers a relatively tight tolerance on the Zener voltage.
  • Low Leakage Current: Exhibits low reverse leakage current.

Benefits:

  • Stable Voltage Reference: Provides a stable and accurate voltage reference for various circuits.
  • Overvoltage Protection: Protects sensitive circuits from overvoltage conditions.
  • Simple Design: Easy to incorporate into circuit designs.
  • Cost-Effective: A cost-effective solution for voltage regulation and overvoltage protection.
  • Small Footprint: The small MiniMELF package allows for compact circuit designs.

Additional Details:

The ZMM55C39 is typically available in a MiniMELF (SOD-80) package. The Zener voltage tolerance is typically ±5% or less. The operating temperature range is typically -65°C to +175°C. The dynamic impedance is an important parameter to consider when using Zener diodes for voltage regulation. The reverse leakage current is typically in the nanoampere range. Detailed electrical characteristics, thermal characteristics, and package information are available in the device's datasheet. When using a Zener diode for voltage regulation, a series resistor is typically used to limit the current through the diode. The value of the series resistor is chosen to ensure that the Zener diode operates within its specified power dissipation rating.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess