EN
  • EN
  • DE

PJ1117CW-1.8V

Part No PJ1117CW-1.8V
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 276657-PJ1117CW-1.8V
Ultra Librarian 3D Model Ultra Librarian PJ1117CW-1.8V CAD Model

Description

The PJ1117CW-1.8V is a low dropout (LDO) linear regulator. These regulators are designed to provide a stable and accurate output voltage even when the input voltage fluctuates or the load current changes. This particular model provides a fixed output voltage of 1.8V. LDO regulators are often used in a wide array of electronic devices, where maintaining a stable voltage supply is essential for proper functioning.

Applications:

  • Microprocessor and microcontroller power supplies: Ensuring stable voltage for reliable operation.
  • Post-regulation for switching regulators: Further stabilizing the output voltage after a switching regulator.
  • Battery-powered devices: Providing a stable voltage from a battery source that may vary over time.
  • Portable electronics: Including smartphones, tablets, and other handheld devices.
  • Industrial control systems: Supplying stable power to sensitive components.

Features:

  • Fixed Output Voltage: 1.8V output.
  • Low Dropout Voltage: Operates with a small difference between input and output voltage.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe level.
  • High Accuracy: Provides a precise output voltage.

Benefits:

  • Stable Voltage Supply: Ensures reliable operation of connected devices.
  • Protection Against Overload: Prevents damage from overcurrent and overheating.
  • Compact Size: Suitable for use in space-constrained applications.
  • Long Lifespan: Designed for reliable operation over an extended period.
  • Easy to Use: Requires minimal external components for operation.

The PJ1117CW-1.8V is typically available in surface mount packages such as SOT-223. It is commonly used in applications where a stable 1.8V supply is needed from a higher voltage source. The datasheet provides detailed specifications regarding input voltage range, output current capability, dropout voltage at various load currents, and thermal characteristics. Proper thermal management is crucial to ensure reliable operation under high load conditions, which may involve using a heatsink or ensuring adequate airflow.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess