EN
  • EN
  • DE

DS1338AZ-33+

Part No DS1338AZ-33+
Manufacturer Dallas Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2015+
Reference case MSOP
Manufacturer Dallas Semiconductor
Manufacturer Homepage www.dalsemi.com
Win Source Part Number 723247-DS1338AZ-33+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1338AZ-33+ CAD Model

Description

The DS1338AZ-33+ is a low-power Real-Time Clock (RTC) with a serial interface, manufactured by Dallas Semiconductor (now Maxim Integrated). It provides accurate timekeeping with minimal power consumption, making it suitable for battery-powered applications. It incorporates a trickle-charge circuit for backing up the clock with a rechargeable battery.

Applications:

  • Data Loggers: Recording time-stamped data for analysis.
  • Industrial Control Systems: Providing accurate time references for control processes.
  • Metering Devices: Tracking time for energy consumption measurement.
  • Point-of-Sale (POS) Terminals: Maintaining accurate transaction timestamps.
  • Medical Equipment: Ensuring accurate timing for medical procedures and data recording.

Features:

  • Real-Time Clock (RTC): Keeps track of seconds, minutes, hours, day, date, month, and year with leap-year compensation.
  • Serial Interface: Communicates with a microcontroller via I2C serial interface.
  • Low Power Consumption: Minimizes battery drain in portable applications.
  • Trickle-Charge Circuit: Allows for charging of a rechargeable battery to maintain timekeeping during power outages.
  • Automatic Power-Fail Detection: Automatically switches to battery backup when the main power supply fails.
  • Programmable Square-Wave Output: Provides a configurable square-wave signal for external timing applications.
  • Operating Temperature Range: -40°C to +85°C

Benefits:

  • Accurate Timekeeping: Provides a reliable time reference for various applications.
  • Long Battery Life: Minimizes power consumption to extend battery life.
  • Data Integrity: Ensures that time-sensitive data is accurately recorded.
  • Simplified Design: Integrated features reduce the need for external components.
  • Robust Operation: Operates reliably over a wide temperature range.
  • Easy Integration: The serial interface simplifies communication with a microcontroller.

Additional Details:

The DS1338AZ-33+ uses a standard I2C serial interface for communication. The device requires a 32.768 kHz crystal for timekeeping. The address and data are serially transferred to and from the device through the I2C bidirectional bus. A pullup resistor is generally required on the I2C data (SDA) and clock (SCL) lines. Refer to the Dallas Semiconductor (Maxim Integrated) datasheet for detailed electrical characteristics, application circuits, and programming instructions. The datasheet also provides information on the trickle-charge resistor selection and the operating voltage range. Proper decoupling capacitors are recommended to minimize noise and ensure stable operation. The date and time information can be read and written through the I2C interface, allowing the microcontroller to set and retrieve the current time.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess