EN
  • EN
  • DE

DS17287

Part No DS17287
Manufacturer Dallas Semiconductor
Catalog END - OF - LIFE
Description 3V/5V Real-Time Clock
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Dallas Semiconductor
Win Source Part Number 1168936-DS17287
Manufacturer Homepage www.dalsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing
Ultra Librarian 3D Model Ultra Librarian DS17287 CAD Model

Description

The DS17287 is a real-time clock (RTC) with a built-in crystal and battery, manufactured by Dallas Semiconductor (now Maxim Integrated). It's designed to provide accurate timekeeping even when the main system power is off.

Applications

  • Personal computers (PCs)
  • Servers
  • Embedded systems
  • Industrial control systems
  • Data logging applications

Features

  • Integrated Crystal: Contains a built-in 32.768 kHz crystal oscillator for accurate timekeeping.
  • Integrated Battery: Includes a lithium battery to maintain timekeeping when external power is unavailable.
  • Real-Time Clock: Tracks seconds, minutes, hours, day, date, month, and year with leap year compensation.
  • Programmable Alarm: Provides a programmable alarm function to trigger events at specific times.
  • RAM: Incorporates a small amount of static RAM (SRAM) for storing system configuration data.

Benefits

  • Accurate Timekeeping: Ensures accurate time and date information is maintained.
  • Data Retention: The integrated battery allows the RTC to continue running and retain the time and date even during power outages.
  • Simplified Design: Simplifies system design by integrating the crystal and battery into a single package.
  • Programmable Alarms: Enables the system to perform actions based on specific time triggers.
  • Non-Volatile Memory: SRAM provides a convenient way to store small amounts of configuration data that needs to be retained without power.

Additional Details

The DS17287 communicates with the host system using a parallel interface. The battery life is typically several years. Because the battery is integrated into the chip, the entire chip needs to be replaced when the battery is depleted. Consult the official datasheet from Maxim Integrated for detailed specifications, pinouts, and operating conditions. As an older component, availability and suitability for new designs should be carefully considered.

You May Also Be Interested in

Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess