EN
  • EN
  • DE

IE122412-1

Part No IE122412-1
Manufacturer DB Unlimited.
Catalog Alarms, Buzzers, and Sirens
Description Released from Engineering | ELECTRO-MECHANICAL INDICATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer DB Unlimited
Packaging Tray
Driver Circuitry Indicator, Internally Driven
Input Type DC
Voltage - Rated 12V
Voltage Range 8 ~ 15V
Frequency 2.4kHz
Technology Electromechanical
Operating Mode Single Tone
Sound Pressure Level (SPL) 85dB at 12V, 10cm
Supply Current 30mA
Port Location Top
Temperature Range - Operating -20°C ~ 70°C
Ratings Washable
Mounting Style SMD
Termination Solder Pads
Parts Dimension 0.504" L x 0.504" W (12.80mm x 12.80mm)
Height - Seated (Maximum) 0.287" (7.30mm)
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1185231-IE122412-1
Manufacturer Homepage www.dbunlimitedco.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IE122412-1 CAD Model

Description

The IE122412-1 is a washable, single tone, electromechanical audio indicator manufactured by DB Unlimited.

  • Voltage Rating: 12V
  • Frequency: 2.4kHz
  • Input Type: DC
  • Supply Current: 30mA
  • Voltage Range: 8~15V
  • Sound Pressure Level (SPL): 85dB @ 12V, 10cm
  • Mounting Style: SMD
  • Termination: Solder Pads
  • Approval: Various applications
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 50
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

DB Unlimited.
BUZZER PIEZO 6V 53MM PNL MNT
Need more? Email Us
CUI Inc.
BUZZER PIEZO 12V 13.7MM TH
Lowest to $3.6527
Mallory Sonalert Products Inc.
BUZZER PIEZO 12V 13.8MM TH
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 12V 13.8MM TH
Need more? Email Us
Intervox
BUZZER MAGNETIC 1.5V 12MM TH / Buzzers Transducer, Externally Driven Magnetic 1.5 V 70mA 2.731kHz 85dB @ 1.5V, 10cm Through Hole PC Pins
Need more? Email Us
TDK Corporation
BUZZER PIEZO 3V 17MM TH
Lowest to $0.3968
Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 3.6V SMD
Lowest to $2.4634
International Components Corp.
BUZZER MAGNETIC 5V 12MM TH
Lowest to $0.7651

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess