EN
  • EN
  • DE

MO044202-3

Part No MO044202-3
Manufacturer DB Unlimited.
Catalog Microphones
Description MIC COND ANLG OMNI -42DB 0.157\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Electret Condenser
Output Type Analog
Direction Omnidirectional
Frequency Range 50 Hz ~ 16 kHz
Sensitivity -42dB
S/N Ratio 60dB
Voltage - Rated 2 V
Current - Supply 500 µA
Port Location Top
Termination Wire Leads
Size / Dimension 0.157" Dia (4.00mm)
Height (Max) 0.067" (1.70mm)
Shape Circular
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1546962-MO044202-3
Ultra Librarian 3D Model Ultra Librarian MO044202-3 CAD Model

Description

N

You May Also Be Interested in

Knowles
MIC BOOM ANLG NC -51DB 0.748\
Need more? Email Us
DB Unlimited.
MIC COND ANALOG OMNI 0.382\
Need more? Email Us
Knowles
MIC OMNI .9-10VDC -37DB SENS
Need more? Email Us
Knowles
MIC BOOM 0.340\
Need more? Email Us
Infineon Technologies
MIC MEMS ANALOG NC -38DB
Lowest to $3.8121
DB Unlimited.
MIC COND ANLG OMNI -42DB 0.236\
Need more? Email Us
Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us
Knowles
MIC COND ANLG OMNI -63DB 0.101\
Need more? Email Us
Goertek Microelectronics
MIC MEMS ANALOG -38dB OMNI
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess