EN
  • EN
  • DE

XH-2A

Part No XH-2A
Manufacturer DEALON Precision Industry Co., Ltd
Catalog Terminals - Wire to Board Connectors
Description Connector Header 2 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=2.5mm
Reference Series XH
Color Beige
Number of Rows 1
Mounting Type Through Hole
Number of Pins 2P
Operating Temperature -25℃~+85℃
Pitch 2.5mm
Number of PINs Per Row 2
Current Rating 3A
Voltage Rating (Max) 250V
X-Length of Bottom Edge on Board (Spacing Line) 7.5mm
Pin Structure 1x2P
Ultra Librarian 3D Model Ultra Librarian XH-2A CAD Model

Description

042002.5WRM Electronic Component

The 042002.5WRM is designed for those who value reliability and efficiency in their electronic components, perfect for both basic and complex applications.

Features and Benefits

  • Robust Performance: Handles a range of functionalities with ease.
  • Cost-Effective: Provides an economical solution without compromising quality.
  • Easy Integration: Simplifies the design process, saving time and effort.

Applications

  • Consumer Electronics
  • Safety Systems
  • Data Communication Products
  • Audio Equipment

Choose the 042002.5WRM for dependable and efficient solutions to your electronic component needs.

You May Also Be Interested in

Phoenix Contact
TERM BLK 2POS TOP ENTRY 5MM PCB
Lowest to $0.7933
WAGO Corporation
PCB TERMINAL BLOCK; PUSH-BUTTON;
Lowest to $0.2620
Wurth Electronics Inc
2.54 MM TERMINAL BLOCK, VERTICAL
Lowest to $3.4926
JST Sales America Inc.
SIN CONTACT
Lowest to $0.0195
On Shore Technology Inc.
TERM BLK 4POS SIDE ENT 3.5MM PCB
Lowest to $1.4553
TE Connectivity
CONN TERM WTB 17-20AWG BRASS
Need more? Email Us
Phoenix Contact
TERM BLOCK 8POS 45DEG 3.5MM PCB
Lowest to $1.2438
WAGO Corporation
STACKABLE PCB TERMINAL BLOCK; 2.
Lowest to $0.2474
WAGO Corporation
PCB TERMINAL BLOCK; LEVER; 4 MM;
Lowest to $16.6973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9,260+ $0.0054 $50.0040
22,225+ $0.0045 $100.0125
34,885+ $0.0043 $150.0055
47,620+ $0.0042 $200.0040
60,980+ $0.0041 $250.0180
83,335+ $0.0036 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,657 pieces
MOQ: 9260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess