EN
  • EN
  • DE

TD-1150SR-8.0H-250

Part No TD-1150SR-8.0H-250
Manufacturer DEALON Precision Industry Co., Ltd
Catalog Tactile Switches
Description Tactile Switch SPST 250gf 8mm Gull Wing 4.5mm x 4.5mm Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD-4P,4.5x4.5mm
with Bracket Without Bracket
Width 4.5mm
Installation method Surface Mount,Vertical
PressForce 2.5N
Termination Style Gull Wing
Actuator Style Round Button
Circuit SPST
Length 4.5mm
Actuator/Cap Color Black
Height 8mm
Ultra Librarian 3D Model Ultra Librarian TD-1150SR-8.0H-250 CAD Model

Description

Product Overview

The 0429.375WRM-0.375A is a reliable fast-acting fuse designed for a variety of electronic applications. With its compact dimensions and high breaking capacity, this fuse ensures the protection of circuits against overcurrents.

Applications

  • Consumer Electronics
  • Industrial Automation Equipment
  • LED Lighting Systems
  • Power Supply Units

Features and Benefits

  • Fast-Acting: Quick circuit protection in case of overcurrent.
  • High Breaking Capacity: Capable of interrupting high fault currents.
  • Compact Size: Fits into tight spaces within electronic devices.

Additional Details

This fuse is constructed with quality materials ensuring long-lasting performance and meets the necessary safety standards, making it suitable for integration into critical applications.

You May Also Be Interested in

Apem Inc.
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.4043
Bourns Inc.
SWITCH TACTILE SPST-NO 0.1A 16V
Lowest to $0.7357
E-Switch
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
ALPS Electric
Switch Tactile N.O. SPST Round Button J-Bend 0.05A 16VDC 500000Cycles 4N SMD T/R
Lowest to $0.3981
E-Switch
SUB-MINIATURE TACTILE | SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.3488
C&K Components
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.2720
Copal Electronics Inc.
SWITCH TACTILE SPST-NO 0.05A 48V
Lowest to $2.2942
E-Switch
SUB-MINIATURE TACTILE | SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.3379
ALPS Electric
SMD Tactile Switches 3.7x3.7x0.35mm 160gf
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
820+ $0.0611 $50.1020
2,000+ $0.0501 $100.2000
3,090+ $0.0486 $150.1740
4,260+ $0.0470 $200.2200
5,510+ $0.0454 $250.1540
7,355+ $0.0408 $300.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,241 pieces
MOQ: 820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess