The TCM1005-650-2P-T000 is a common mode choke manufactured by TDK Corporation. This choke is designed to suppress common mode noise in various electronic circuits, improving signal integrity and reducing electromagnetic interference (EMI). Its compact size and high performance make it suitable for a wide range of applications.
Applications
- USB Interfaces
- HDMI Interfaces
- LVDS Interfaces
- CAN Bus Systems
- Ethernet Interfaces
- Power Line Filtering
Features
- Common Mode Choke
- Compact Size (1005 Case Size)
- High Impedance at High Frequencies
- Low Insertion Loss
- High Common Mode Noise Suppression
- Surface Mount Device (SMD)
Benefits
- Effective Noise Suppression: Reduces common mode noise, improving signal integrity.
- EMI Reduction: Minimizes electromagnetic interference, ensuring compliance with regulatory standards.
- Compact Design: Small size allows for easy integration into space-constrained applications.
- Low Signal Degradation: Low insertion loss ensures minimal signal attenuation.
- Easy Assembly: Surface mount design facilitates automated assembly.
Additional Details
The TCM1005-650-2P-T000 has a case size of 1005 (1.0mm x 0.5mm). The '650' likely refers to an impedance value, for example 65 Ohms at 100 MHz. The common mode choke is designed to attenuate noise signals that are common to both lines, while allowing differential signals to pass through with minimal attenuation. It is used in a variety of high-speed data interfaces to reduce EMI and ensure signal integrity. It is designed for reflow soldering process. Consult the datasheet for complete specifications, including impedance vs frequency, DC resistance, rated current, and other parameters.