EN
  • EN
  • DE

DELL 03J74 - RAILKIT 3U SLIDING VRTX C3

Part No DELL 03J74 - RAILKIT 3U SLIDING VRTX C3
Manufacturer Dell
Catalog IT Racks
Description RAILKIT 3U SLIDING VRTX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1395723-DELL 03J74 - RAILKIT 3U SLIDING VRTX C3
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 03J74 - RAILKIT 3U SLIDING VRTX C3 CAD Model

Description

The DELL 03J74 is a high-quality rail kit designed specifically for the Dell PowerEdge VRTX, a versatile converged infrastructure solution. This 3U sliding rail kit allows for the effortless installation of the VRTX chassis into standard server racks, providing a secure and stable base for this powerful computing platform. The rail kit's robust construction ensures it can withstand the weight and operational rigors associated with the VRTX system, making it an ideal choice for businesses looking to optimize their data center space efficiently. Featuring a sliding mechanism, the DELL 03J74 rail kit facilitates easy access to the VRTX chassis for maintenance or expansion purposes, eliminating the need to completely remove the unit from the rack. This not only enhances the manageability of the system but also minimizes downtime associated with upgrades or repairs. The kit comes complete with all necessary installation hardware and a comprehensive guide, making the setup process straightforward and user-friendly. Its compatibility with 3U rack spaces makes it a versatile solution for a variety of IT infrastructures.

You May Also Be Interested in

Dell
RAILKIT ML3 TAPE LIBRARY
Need more? Email Us
Dell
RAILKIT R520 R720 R720XD R730 R730XD R820 B6
Need more? Email Us
Fujitsu Electronics America, Inc.
CABLE MANAGEMENT ARM RX350S7 RX500S7 RX600S6 TX200S7 TX300S7
Need more? Email Us
Dell
PSU 350W R320 R340 R420
Need more? Email Us
Dell
RAILKIT C6145 C6220 XC6320 KINGSLIDE SLIDING
Need more? Email Us
Dell
RAILKIT PE1855 PE1955 SLIDING
Need more? Email Us
Dell
RAILKIT SC200 SC220
Need more? Email Us
CISCO
Blade Server Rail Kit
Need more? Email Us
Dell
RAILKIT 1U SLIDING R440 A11
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess