EN
  • EN
  • DE

DELL 770-BBDS - RAILKIT 3U SLIDING VRTX C3

Part No DELL 770-BBDS - RAILKIT 3U SLIDING VRTX C3
Manufacturer Dell
Catalog IT Racks
Description DELL 770-BBDS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1395776-DELL 770-BBDS - RAILKIT 3U SLIDING VRTX C3
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 770-BBDS - RAILKIT 3U SLIDING VRTX C3 CAD Model

Description

The DELL 770-BBDS Rail Kit is an essential mounting solution designed for the Dell PowerEdge VRTX, a versatile integrated solutions platform uniquely tailored for office and remote branch office environments. This 3U sliding rail kit facilitates the smooth and secure integration of the VRTX chassis into a standard 19-inch server rack, providing a streamlined and efficient setup process. It includes both sliding rails and fixed mounting brackets, offering the flexibility to choose the mounting method that best suits your data center requirements. Crafted with precision, the DELL 770-BBDS Rail Kit supports the entire weight of the VRTX system, ensuring reliable performance under various operational conditions. The sliding mechanism allows easy access to the system for maintenance and upgrades without the need to remove the chassis from the rack. This rail kit is an indispensable accessory for maximizing the operational efficiency and physical security of the Dell PowerEdge VRTX system in any IT infrastructure.

You May Also Be Interested in

CISCO
2U Rail Kit for UCS C-Series servers
Need more? Email Us
Fujitsu Electronics America, Inc.
CABLE MANAGEMENT ARM RX350S7 RX500S7 RX600S6 TX200S7 TX300S7
Need more? Email Us
Dell
RAILKIT R715 R810 R910 SLIDING
Need more? Email Us
Dell
RAILKIT 1U SLIDING R440 A11
Need more? Email Us
Dell
RAILKIT R740
Need more? Email Us
Dell
RAILKIT R520 R720 R720XD R730 R730XD R820
Need more? Email Us
Dell
RAILKIT R340 R350 XRS SLIDING A12
Need more? Email Us
Dell
DELL 770-BBKW. Type: Rack rail, Product colour: Silver, Rack capacity: 2U. Quantity per pack: 1 pc(s)This product is compatible with the following systems:- PowerEdge R730- PowerEdge R730XL- PowerEdge R730xd XL
Need more? Email Us
HP
Hewlett Packard Enterprise 42U 600mmx1200mm G2 Kitted Advanced Shock Rack with Side Panels and Baying
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess