EN
  • EN
  • DE

DELL 0B33076 - 300GB 10K 2.5 SAS 12G HUC101830CSS204

Part No DELL 0B33076 - 300GB 10K 2.5 SAS 12G HUC101830CSS204
Manufacturer Dell
Catalog Hard Drives
Description 300GB 10K 2.5 SAS 12G HUC101830CSS204
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1390946-DELL 0B33076 - 300GB 10K 2.5 SAS 12G HUC101830CSS204
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 0B33076 - 300GB 10K 2.5 SAS 12G HUC101830CSS204 CAD Model

Description

The DELL 0B33076 is a high-performance, reliable storage solution designed for critical business applications that require efficient data retrieval and storage. With a storage capacity of 300GB, it provides a compact yet generous space for storing essential data files, applications, and databases. Engineered with a spindle speed of 10,000 RPM, this hard disk drive (HDD) ensures fast access times and swift data transfer rates, thereby improving the overall performance and responsiveness of systems it is integrated with. The 2.5-inch form factor makes it compatible with a wide range of Dell servers and storage systems, offering versatility in deployment. It utilizes the Serial Attached SCSI (SAS) 12Gbps interface, a high-speed data transfer protocol that supports greater bandwidths, ensuring efficient communication and data integrity between the HDD and the host system. The DELL 0B33076 is specifically designed to meet the demands of enterprise environments, characterized by its durability and ability to handle continuous operations under various workloads. Its integration into existing systems is facilitated by its compliance with enterprise standards and its compatibility with Dell's proprietary technologies, providing an easy upgrade path for businesses looking to enhance their data storage capabilities without extensive modifications to their existing infrastructure.

You May Also Be Interested in

CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess