EN
  • EN
  • DE

DELL 0MK61 - 7.68TB SSD 2.5 SAS 12G RI XS7680SE70114 ME5 SERIES

Part No DELL 0MK61 - 7.68TB SSD 2.5 SAS 12G RI XS7680SE70114 ME5 SERIES
Manufacturer Dell
Catalog Hard Drives
Description 7.68TB SSD 2.5 SAS 12G RI XS7680SE70114 ME5 SERIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391672-DELL 0MK61 - 7.68TB SSD 2.5 SAS 12G RI XS7680SE70114 ME5 SERIES
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 0MK61 - 7.68TB SSD 2.5 SAS 12G RI XS7680SE70114 ME5 SERIES CAD Model

Description

The DELL 0MK61 is a state-of-the-art 7.68TB Solid State Drive (SSD) designed to offer unparalleled storage capacity and speed for enterprise environments demanding high performance and reliability. As part of the ME5 Series with a 2.5-inch form factor and a 12Gbps SAS interface, this drive provides exceptional data transfer rates that significantly reduce bottlenecks in data access and storage operations. The SSD is engineered for Read Intensive (RI) applications, making it ideal for scenarios where high read performance, low power consumption, and long endurance are critical. It is suited for data center environments, cloud services, big data analytics, and other intensive data applications that require fast and reliable access to large volumes of data. The use of NAND flash technology ensures that the 0MK61 delivers not only superior speed but also increased reliability and durability compared to traditional hard disk drives (HDDs), with significantly reduced latency and improved IOPS (Input/Output Operations Per Second). Its compatibility with Dell servers and storage solutions ensures seamless integration and optimum performance in Dell infrastructure. The DELL 0MK61 represents a perfect combination of high capacity, speed, and endurance, making it an exceptional choice for businesses looking to upgrade their data storage capabilities to meet the demands of modern data-intensive applications.

You May Also Be Interested in

CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess