EN
  • EN
  • DE

DELL 1FHKC - HEATSINK R7525 280W HIGH PERFORMANCE

Part No DELL 1FHKC - HEATSINK R7525 280W HIGH PERFORMANCE
Manufacturer Dell
Catalog Heatsink
Description HEATSINK R7525 280W HIGH PERFORMANCE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1393162-DELL 1FHKC - HEATSINK R7525 280W HIGH PERFORMANCE
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 1FHKC - HEATSINK R7525 280W HIGH PERFORMANCE CAD Model

Description

The DELL 1FHKC is a high-performance heatsink tailored for the Dell PowerEdge R7525 servers. Designed to handle up to 280W, this heatsink ensures optimal cooling for high-power processors, safeguarding them against potential thermal throttling or damage due to overheating. Its efficient design facilitates effective heat dissipation, maintaining a stable and reliable operational temperature even under intense workloads. The use of high-quality materials and advanced engineering techniques ensures that the DELL 1FHKC not only provides exceptional cooling performance but also contributes to the overall durability and longevity of the server system. This heatsink is an indispensable component for any Dell PowerEdge R7525 configuration that runs high-performance processors or is subject to demanding use cases, ensuring that the server maintains optimal performance levels without compromising on reliability.

You May Also Be Interested in

HP
HP High Performance Heatsink for DL360p G8
Need more? Email Us
HP
Hewlett Packard Enterprise 598249-001. Type: Heatsink/RadiatiorFor processor 2.
Need more? Email Us
HP
HP Heatsink for XL230k G10
Need more? Email Us
HP
HP Heatsink for ML30 G10+
Need more? Email Us
HP
Hewlett Packard Enterprise 689144-001
Need more? Email Us
HP
HP Rear Heatsink (CPU1) for XL230k G10
Need more? Email Us
HP
Hewlett Packard Enterprise 775403-001. Type: Heatsink/RadiatiorFor use with processors less than or equal to 135W.
Need more? Email Us
HP
HP Heatsink (Latch Type) for DL380p/DL560 G8
Need more? Email Us
HP
Hewlett Packard Enterprise 496064-001. Type: Heatsink/Radiatior. Product colour: Metallic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess