EN
  • EN
  • DE

DELL 1V5YD - Latitude E6230

Part No DELL 1V5YD - Latitude E6230
Manufacturer Dell
Catalog IT infrastructure Accessories
Description Latitude E6230
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388394-DELL 1V5YD - Latitude E6230
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 1V5YD - Latitude E6230 CAD Model

Description

The DELL 1V5YD model, known as the Latitude E6230, is a compact and durable laptop designed with the needs of business professionals in mind. Featuring a 12.5-inch display, this ultra-portable laptop combines performance and convenience, making it an ideal choice for users on the go. It's powered by Intel Core processors, offering a balance of power and energy efficiency to handle daily tasks with ease. The Latitude E6230 incorporates a solid-state drive (SSD), ensuring quick boot times and swift access to applications and files. Its robust build quality is designed to withstand the rigors of travel, with a magnesium alloy frame and reinforced steel hinges. Additionally, the laptop includes a range of connectivity options, including USB ports, an HDMI output, and an SD card reader, providing versatility in connecting peripherals. With its emphasis on security, durability, and performance, the DELL 1V5YD Latitude E6230 stands out as a reliable companion for business users seeking a blend of mobility and productivity.

You May Also Be Interested in

CISCO
Cisco PCI Riser Card 1 for UCS C220 M3
Need more? Email Us
CISCO
Cisco Unified IP Phone 7942G
Need more? Email Us
CISCO
2U Rail Kit for UCS C-Series servers
Need more? Email Us
CISCO
Cisco Blank Filler
Need more? Email Us
CISCO
Compatible 19 inch rack mount kit Cisco ISR 4330
Need more? Email Us
CISCO
Cisco UCS SFF SSD HS Caddy
Need more? Email Us
CISCO
Cisco C9300 Network Module Blank
Need more? Email Us
CISCO
Nexus 3K/9K Fixed Accessory Kit, Spare
Need more? Email Us
CISCO
UCS 2.5 inch HDD blanking panel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess