EN
  • EN
  • DE

DELL 338-BHTZ - Intel E3-1270V5 3.60GHz 4C 8M 80W

Part No DELL 338-BHTZ - Intel E3-1270V5 3.60GHz 4C 8M 80W
Manufacturer Dell
Catalog CPU
Description Intel E3-1270V5 3.60GHz 4C 8M 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1390294-DELL 338-BHTZ - Intel E3-1270V5 3.60GHz 4C 8M 80W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 338-BHTZ - Intel E3-1270V5 3.60GHz 4C 8M 80W CAD Model

Description

The DELL 338-BHTZ features the Intel Xeon E3-1270 v5 processor, engineered for high-performance workstations and entry-level servers, offering a robust infrastructure for small to medium-sized businesses. This processor is a product of the Skylake architecture, which introduced several technological advancements aimed at increasing computing efficiency and performance. Operating at a base frequency of 3.60 GHz, with the ability to reach higher frequencies through Intel Turbo Boost Technology, the E3-1270 v5 is well-suited for applications that demand quick processing capabilities. It comes equipped with 4 cores and 8 threads, leveraging Intel Hyper-Threading Technology for optimized multi-tasking and throughput. An 8M cache significantly enhances data access times, contributing to the processor's swift performance across various computing tasks. With a Thermal Design Power (TDP) of 80W, it epitomizes a balance between formidable computational capability and energy conservation, an important consideration for businesses with continuous operation. The support for DDR4 memory allows for higher throughput and more efficient data handling, crucial for memory-dependent applications. The inclusion of Intel's vPro technology ensures secure and easy-to-manage workstations and servers, incorporating advanced security features and remote management capabilities. The Intel Xeon E3-1270 v5 is designed for professional users and businesses looking for a processor that can deliver high-speed performance, reliability, and versatility for a wide range of computing tasks.

You May Also Be Interested in

Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess