EN
  • EN
  • DE

DELL 3P3DF - 900GB 10K 2.5 SAS 6G ST900MM0007

Part No DELL 3P3DF - 900GB 10K 2.5 SAS 6G ST900MM0007
Manufacturer Dell
Catalog Hard Drives
Description DELL 3P3DF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391232-DELL 3P3DF - 900GB 10K 2.5 SAS 6G ST900MM0007
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 3P3DF - 900GB 10K 2.5 SAS 6G ST900MM0007 CAD Model

Description

The DELL 3P3DF internal hard drive offers an impressive combination of high storage capacity and fast data access speeds. With a storage space of 900GB, it is an ideal solution for businesses that require ample storage for data-intensive applications or for users who need significant space for large files. Operating at a spindle speed of 10,000 RPM, this drive ensures quick file transfers and swift load times, making it perfect for applications that demand high performance. The drive uses a Serial Attached SCSI (SAS) interface, with a 6Gbps data transfer rate, providing reliability and faster data transmission compared to SATA drives. Its 2.5-inch form factor makes it suitable for use in a variety of server and storage environments, including compact systems where space is at a premium. The ST900MM0007 model is engineered for durability and performance, offering businesses a dependable storage solution. The drive's SAS interface supports advanced features such as dual port connectivity and error correction, further enhancing its reliability in critical server and storage applications. Its small form factor does not compromise on capacity, making it an excellent choice for data centers and enterprise environments looking to maximize storage density. In summary, the DELL 3P3DF - 900GB 10K 2.5 SAS 6G ST900MM0007 hard drive is an exceptional choice for organizations and IT professionals looking for high performance, reliable storage solutions. Its combination of high capacity, fast speeds, and SAS reliability makes it a versatile and valuable component of any enterprise storage system.

You May Also Be Interested in

CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess