EN
  • EN
  • DE

DELL 3WN11 - PSU 240W Optiplex GX790 GX990

Part No DELL 3WN11 - PSU 240W Optiplex GX790 GX990
Manufacturer Dell
Catalog Power Supply Units
Description DELL 3WN11
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395520-DELL 3WN11 - PSU 240W Optiplex GX790 GX990
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 3WN11 - PSU 240W Optiplex GX790 GX990 CAD Model

Description

The DELL 3WN11 Power Supply Unit (PSU) with a 240W capacity is an authentic and reliable replacement or upgrade for specific Dell Optiplex desktop models, specifically the GX790 and GX990. Designed to meet the exact specifications and form factor of the compatible Optiplex models, this PSU ensures seamless integration and operation within your system. The 240W power output is calibrated to adequately support the system’s hardware requirements, providing a stable and efficient power source that enhances overall performance and longevity. This PSU features built-in protection mechanisms against power surges, under-voltage, short circuits, and overheating, guaranteeing the safety of your desktop’s vital components. It comes with the necessary connectors and cables, ensuring a simple plug-and-play installation process. The compact design of the DELL 3WN11 allows for efficient airflow management within the chassis, contributing to cooler and quieter operations. Upgrade your Dell Optiplex GX790 or GX990 with the DELL 3WN11 PSU for enhanced system reliability and performance. Whether you are looking to replace a failing power supply or to build a system that requires a genuine Dell PSU, this product offers the perfect solution, embodying Dell's commitment to quality and customer satisfaction.

You May Also Be Interested in

NetApp
NetApp 750W PSU
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
Supermicro
Supermicro PWS-2K03P-1R. Total power: 1000 W, Peak power: 2000 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Silver. Width: 73 mm, Depth: 265 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
NetApp
NetApp Brocade 48000 PSU
Need more? Email Us
Supermicro
Supermicro PWS-1K22-1R. Total power: 1200 W, AC input voltage: 100 - 240 V, Maximum input current (@110V): +12V,+5Vsb. Motherboard power connector: 24-pin ATX. Power supply unit (PSU) form factor: 1U. Width: 100 mm, Depth: 326 mm, Height: 40 mm
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
NetApp
Netapp 1460w PSU for FAS8200/AFF-A300
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess