EN
  • EN
  • DE

DELL 400-AZUT - 480GB SSD 2.5 SATA 6G MIX 400-AZUT

Part No DELL 400-AZUT - 480GB SSD 2.5 SATA 6G MIX 400-AZUT
Manufacturer Dell
Catalog Hard Drives
Description 480GB SSD 2.5 SATA 6G MIX 400-AZUT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1390650-DELL 400-AZUT - 480GB SSD 2.5 SATA 6G MIX 400-AZUT
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 400-AZUT - 480GB SSD 2.5 SATA 6G MIX 400-AZUT CAD Model

Description

The DELL 400-AZUT is an advanced solid state drive (SSD) offering a unique blend of performance, capacity, and reliability for mixed-use applications. With 480GB of storage, it is well-suited for boot drives, primary storage for applications, and as a high-speed cache for larger storage arrays. This 2.5-inch SSD utilizes the SATA 6Gb/s interface, ensuring compatibility with a wide range of servers, workstations, and external storage systems, while providing faster data transfer rates than older SATA interfaces. Designed for mixed-use environments, it strikes a balance between read and write operations, making it ideal for applications that require a combination of fast access to data and sustained write endurance, such as virtual desktop infrastructures, medium to heavy workload databases, and content delivery networks. The DELL 400-AZUT incorporates advanced NAND technology and firmware optimization to deliver consistent performance under varying loads, along with enhanced reliability features that protect data from corruption due to power loss or device failure. Its energy-efficient operation reduces power and cooling costs, contributing to a lower total cost of ownership. With its robust build and advanced features, the DELL 400-AZUT is a versatile storage solution that meets the requirements of businesses looking for a balanced SSD that excels in mixed-use scenarios.

You May Also Be Interested in

CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess