EN
  • EN
  • DE

DELL 405-AAEK - H730P 12Gb/s SAS 2GB

Part No DELL 405-AAEK - H730P 12Gb/s SAS 2GB
Manufacturer Dell
Catalog Controllers
Description DELL 405-AAEK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1389105-DELL 405-AAEK - H730P 12Gb/s SAS 2GB
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 405-AAEK - H730P 12Gb/s SAS 2GB CAD Model

Description

The DELL 405-AAEK, known in the market as the Dell H730P 12Gb/s SAS Controller with 2GB NV Cache, represents a significant leap forward in storage controller technology. This high-performance RAID controller offers astounding data transfer rates of up to 12Gb/s, facilitating smooth handling of extensive data workloads in enterprise environments. The inclusion of a 2GB NV Cache boosts the controller’s performance, reducing latency and improving the speed of write operations, which is crucial for applications requiring quick data access and transactional databases. Supporting various RAID levels, including 0, 1, 5, 6, 10, 50, and 60, the H730P delivers the flexibility to configure storage according to specific needs and ensures data is protected against drive failures. It's designed for compatibility with a wide range of Dell PowerEdge servers, making it a go-to solution for enhancing storage performance and reliability in demanding IT infrastructures. The integration capabilities, performance enhancements, and robust data protection features make the DELL H730P an essential upgrade for businesses looking to maximize their storage performance.

You May Also Be Interested in

Dell
CONTROLLER SSD EXTENDER NVME PCI-E R730XD R920 R93
Need more? Email Us
Dell
H700 6Gb/s SAS 1GB
Need more? Email Us
Dell
DELL 405-AANN
Need more? Email Us
Dell
CONTROLLER 25GB iSCSI TYPE B ME5024
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB PCI-E
Need more? Email Us
Dell
DELL COMPELLENT SC100 SC120 6G EMM CONTROLLER
Need more? Email Us
Dell
H200E 6Gb/s SAS
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess