EN
  • EN
  • DE

DELL 406-BBLD - Mellanox ConnectX-4 Lx DP 25GbE DA LP 20NJD

Part No DELL 406-BBLD - Mellanox ConnectX-4 Lx DP 25GbE DA LP 20NJD
Manufacturer Dell
Catalog Network Cards
Description Mellanox ConnectX-4 Lx DP 25GbE DA LP 20NJD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1394855-DELL 406-BBLD - Mellanox ConnectX-4 Lx DP 25GbE DA LP 20NJD
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 406-BBLD - Mellanox ConnectX-4 Lx DP 25GbE DA LP 20NJD CAD Model

Description

The DELL 406-BBLD network adapter embodies cutting-edge networking technology by integrating Mellanox's ConnectX-4 Lx Dual Port 25GbE capabilities into Dell's high-performance server solutions. This adapter is designed to address the increasing demand for higher network speeds, enhanced data center efficiency, and seamless cloud connectivity. It provides two ports of 25GbE connectivity, offering a significant upgrade over 10GbE adapters, thereby ensuring faster data transfer rates, lower latency, and improved bandwidth for next-generation applications and workloads. The integration with Mellanox’s renowned ConnectX-4 Lx architecture not only brings robust performance but also advanced features such as support for RDMA over Converged Ethernet (RoCE) for efficient data transfer, enhanced virtualization with SR-IOV technology, and state-of-the-art security features. The low-profile (LP) design allows for easy installation in a wide range of Dell servers, making it an ideal choice for enterprises looking to upgrade their networking infrastructure for advanced applications like high-performance computing (HPC), machine learning, and storage offloads. With the DELL 406-BBLD, businesses can future-proof their data centers, achieving unprecedented networking performance, efficiency, and scalability.

You May Also Be Interested in

HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us
HP
HP FlexNetwork 5500/5120 2-port 10GbE SFP+
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Need more? Email Us
HP
Hewlett Packard Enterprise Synergy 2820C 10Gb
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess