EN
  • EN
  • DE

DELL 407-BBEF - 10GB SFP+ SR 850MM SR

Part No DELL 407-BBEF - 10GB SFP+ SR 850MM SR
Manufacturer Dell
Catalog Sfp
Description 10GB SFP+ SR 850MM SR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1396665-DELL 407-BBEF - 10GB SFP+ SR 850MM SR
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 407-BBEF - 10GB SFP+ SR 850MM SR CAD Model

Description

The DELL 407-BBEF is a 10GB SFP+ Short Range optical transceiver designed for high-speed data communication over multimode fiber. Operating at an 850nm wavelength, it can transmit data up to distances of 300m, making it suitable for interconnecting data centers, enterprise networks, and high-performance computing clusters. The transceiver incorporates a duplex LC connector for easy and secure connection to the network. Its compliance with the SFP+ Multi-Source Agreement ensures compatibility with a broad range of network equipment. Featuring low power consumption and hot-swappable capability, the 407-BBEF enables flexible and efficient network management and upgrades without significant downtime. This module is engineered to meet the rigorous demands of modern network infrastructures, offering a reliable solution for expanding bandwidth and connectivity.

You May Also Be Interested in

HP
Hewlett Packard Enterprise H6Z42A. SFP transceiver type: Fiber optic, Interface type: SFP+, Maximum transfer distance: 100 m. Width: 104.1 mm, Depth: 19.1 mm, Height: 68.6 mm
Need more? Email Us
HP
HPE X131 10G X2 SC LR
Need more? Email Us
HP
HP 8GB Short Wave FC SFP for MSA2040
Need more? Email Us
HP
HP 1GB RJ-45 ISCSI SFP for MSA2050
Need more? Email Us
HP
HP 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
HP 40GB QSFP+ MPO SR4 100M SFP
Need more? Email Us
HP
HPE X190 25G SFP28 LC SR 100m MM Transceiver
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess