EN
  • EN
  • DE

DELL 412-AAHF - HEATSINK R630 C4130 160W

Part No DELL 412-AAHF - HEATSINK R630 C4130 160W
Manufacturer Dell
Catalog Heatsink
Description HEATSINK R630 C4130 160W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1393202-DELL 412-AAHF - HEATSINK R630 C4130 160W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 412-AAHF - HEATSINK R630 C4130 160W CAD Model

Description

The DELL 412-AAHF heatsink is engineered to provide superior cooling for Dell PowerEdge R630 servers and the C4130, particularly those with up to 160W thermal design power (TDP) processors. These processors deliver high performance but also generate significant heat, making effective cooling crucial for maintaining system stability and efficiency. The 412-AAHF heatsink is crafted from advanced materials that offer excellent thermal conductivity, ensuring heat is quickly and efficiently drawn away from the processor. Its design is optimized for the R630 and C4130 server models, ensuring a perfect fit and maximizing the cooling efficiency. This not only helps in maintaining the processor's performance but also contributes to the overall reliability and longevity of the server. Installation of the heatsink is straightforward, making it an ideal choice for system upgrades or maintenance. For data centers and enterprises where server uptime is critical, the 412-AAHF provides a reliable solution to keep servers running cool and performance at its peak.

You May Also Be Interested in

HP
Hewlett Packard Enterprise 689144-001
Need more? Email Us
HP
Hewlett Packard Enterprise 496064-001. Type: Heatsink/Radiatior. Product colour: Metallic
Need more? Email Us
HP
HP Heatsink for ML350p G8
Need more? Email Us
HP
HP Heatsink CPU2 for BL465 G7
Need more? Email Us
HP
HP Heatsink for XL230k G10
Need more? Email Us
HP
Hewlett Packard Enterprise 775403-001. Type: Heatsink/RadiatiorFor use with processors less than or equal to 135W.
Need more? Email Us
HP
HP Heatsink for DL360 G10
Need more? Email Us
HP
HP Heatsink for Apollo 4200 G10
Need more? Email Us
HP
HP High Perfomance Heatsink for DL360 G8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess