EN
  • EN
  • DE

DELL 436D2 - 900GB 15K 2.5 SAS 12G 4KN ST900MP0136 Compellent

Part No DELL 436D2 - 900GB 15K 2.5 SAS 12G 4KN ST900MP0136 Compellent
Manufacturer Dell
Catalog Hard Drives
Description 900GB 15K 2.5 SAS 12G 4KN ST900MP0136 Compellent
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392634-DELL 436D2 - 900GB 15K 2.5 SAS 12G 4KN ST900MP0136 Compellent
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 436D2 - 900GB 15K 2.5 SAS 12G 4KN ST900MP0136 Compellent CAD Model

Description

The DELL 436D2 represents the pinnacle of high-performance enterprise storage solutions, combining exceptional capacity with remarkable speed. This hard disk drive features a storage capacity of 900 Gigabytes, offering ample space for critical data and applications. Engineered in a 2.5-inch form factor, it is designed to fit into compact server environments without compromising on storage density. The drive operates at a blistering speed of 15,000 RPM, making it one of the fastest available, which translates into reduced data access times and accelerated system performance. This is particularly beneficial for applications that require frequent read/write operations, such as transactional databases and real-time analytics. Utilizing the latest SAS 12Gb/s interface technology, the DELL 436D2 facilitates ultra-fast data transfers, ensuring that data-intensive applications run smoothly and efficiently. The drive employs 4K Native (4KN) format technology, which enhances data integrity and storage efficiency. Designed for compatibility with Dell Compellent storage systems, this hard drive seamlessly integrates into existing infrastructure, providing an easy way to expand storage capacity or enhance system performance. With model ST900MP0136, it meets Dell's rigorous standards for quality and performance, making it a reliable choice for enterprise environments seeking to optimize their data storage systems. Overall, the DELL 436D2 hard drive offers a superior storage solution that combines high capacity, exceptional speed, and enterprise-grade reliability.

You May Also Be Interested in

CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess