EN
  • EN
  • DE

DELL 450-AEIJ - PSU 2800W PS6610 SC180 SC280 MD1280 SCv2080

Part No DELL 450-AEIJ - PSU 2800W PS6610 SC180 SC280 MD1280 SCv2080
Manufacturer Dell
Catalog Power Supply Units
Description PSU 2800W PS6610 SC180 SC280 MD1280 SCv2080
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395109-DELL 450-AEIJ - PSU 2800W PS6610 SC180 SC280 MD1280 SCv2080
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 450-AEIJ - PSU 2800W PS6610 SC180 SC280 MD1280 SCv2080 CAD Model

Description

The DELL 450-AEIJ Power Supply Unit offers an impressive 2800W of power, making it one of the most powerful PSUs in Dell's lineup, tailored for use with the PS6610, SC180, SC280, MD1280, and SCv2080 systems. This energy-efficient model is designed to support Dell's high-capacity storage and networking devices, capable of delivering the substantial power required for the most demanding data processing and storage tasks. The 2800W capacity is essential for environments where uptime, reliability, and performance are critical, such as large-scale data centers and enterprise-grade storage solutions. It features advanced cooling technologies to manage heat output effectively, ensuring stable operation even under full load conditions. The PSU also integrates seamlessly with Dell's management solutions, offering real-time monitoring of power consumption and operational status. Safety mechanisms are embedded within the design to protect against electrical hazards, maintaining the integrity of both the power supply and the devices it supports. The 450-AEIJ PSU is an essential component for businesses seeking to expand their data storage capabilities while maintaining efficiency and reliability.

You May Also Be Interested in

CISCO
Cisco PWR-1400-AC
Need more? Email Us
CISCO
Cisco Catalyst 1300w Power Supply Unit
Need more? Email Us
CISCO
Nexus NEBs AC 500W PSU - Port Side Intake
Need more? Email Us
CISCO
Chassis+Fan Tray+ Sup6T+2xPower Supply IP Services ONLY
Need more? Email Us
CISCO
300W HP Mellanox IB FDR 36P Switch Rear to front
Need more? Email Us
CISCO
Cisco UCSC-PSU2V2-1200W. Total power: 1200 W, AC input voltage: 100 - 264 V, AC input frequency: 47 - 63 Hz. Purpose: Server, 80 PLUS certification: 80 PLUS Platinum. Product colour: Grey
Need more? Email Us
CISCO
Cisco PWR-C2-640WDC=
Need more? Email Us
CISCO
Cisco PWR-4330-POE-AC. Purpose: Integrated services router (ISR), Compatible products: CISCO ISR 4330AC Power Supply with POE for Cisco ISR 4330
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess