EN
  • EN
  • DE

DELL 450-AEKV - PSU 1600W T630 FX2s C4130 450-AEKV

Part No DELL 450-AEKV - PSU 1600W T630 FX2s C4130 450-AEKV
Manufacturer Dell
Catalog Power Supply Units
Description PSU 1600W T630 FX2s C4130 450-AEKV
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395188-DELL 450-AEKV - PSU 1600W T630 FX2s C4130 450-AEKV
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 450-AEKV - PSU 1600W T630 FX2s C4130 450-AEKV CAD Model

Description

The DELL 450-AEKV is an extremely powerful 1600W Power Supply Unit designed for several of DELL's high-end computing solutions, including the PowerEdge T630, FX2s, and the C4130 models. This PSU is built to support the rigorous power demands of these systems, which are often utilized in scientific computing, complex data analytics, and high-performance computational workloads. The 1600W capacity provides abundant power to support all components at full operational load, including multiple high-end processors, large memory configurations, and several high-speed storage arrays. Redundancy is a critical feature of this PSU, ensuring that computing operations can continue uninterrupted in the event of a power supply failure. Moreover, the hot-swap capability allows for easy maintenance or upgrades without the need to shut down the system, offering notable flexibility in operational management. Energy efficiency is prioritized in its design, helping to reduce the total cost of ownership by lowering energy consumption. Advanced cooling technologies are incorporated to manage heat effectively, ensuring the system remains within safe operational temperatures and thereby prolonging the lifespan of both the PSU and the supported computing systems. The DELL 450-AEKV PSU is a testament to DELL’s leadership in providing powerful, reliable, and efficient power solutions for enterprise-level and high-performance computing environments.

You May Also Be Interested in

Supermicro
Supermicro PWS-1K22-1R. Total power: 1200 W, AC input voltage: 100 - 240 V, Maximum input current (@110V): +12V,+5Vsb. Motherboard power connector: 24-pin ATX. Power supply unit (PSU) form factor: 1U. Width: 100 mm, Depth: 326 mm, Height: 40 mm
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
Supermicro
Supermicro PWS-1K63S-1R. Total power: 1000 W, Peak power: 1620 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U, 80 PLUS certification: 80 PLUS Platinum. Product colour: Silver. Width: 76 mm, Depth: 360 mm, Height: 40 mm
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess