EN
  • EN
  • DE

DELL 4GC7C-COMPELLENT - 900GB 10K 2.5 SAS 6G COMPELLENT 4GC7C

Part No DELL 4GC7C-COMPELLENT - 900GB 10K 2.5 SAS 6G COMPELLENT 4GC7C
Manufacturer Dell
Catalog Hard Drives
Description 900GB 10K 2.5 SAS 6G COMPELLENT 4GC7C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391358-DELL 4GC7C-COMPELLENT - 900GB 10K 2.5 SAS 6G COMPELLENT 4GC7C
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 4GC7C-COMPELLENT - 900GB 10K 2.5 SAS 6G COMPELLENT 4GC7C CAD Model

Description

The DELL 4GC7C-COMPELLENT is an enterprise-grade hard disk drive that offers a perfect blend of capacity and speed to meet the demanding requirements of modern data centers and IT environments. With a storage capacity of 900GB packed into a 2.5-inch SAS interface drive, it is designed for performance-intensive applications that require rapid access to data. Operating at a speed of 10,000 RPM, it ensures high throughput and low latency, making it ideal for transactional databases, online transaction processing (OLTP), and other critical applications where speed is of the essence. The SAS 6Gbps interface provides a secure and high-speed data transfer mechanism, offering superior reliability and data integrity over traditional SATA connections. As part of Dell's Compellent series, the 4GC7C model is engineered to seamlessly integrate with Dell Compellent storage systems, providing enhanced functionalities such as automated tiered storage, which optimizes data placement for performance and cost efficiency. Its robust design includes features aimed at ensuring long-term reliability and durability, making the DELL 4GC7C-COMPELLENT an excellent investment for organizations seeking to improve their data storage infrastructure with a drive that combines high speed, large capacity, and advanced data management capabilities.

You May Also Be Interested in

CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess