EN
  • EN
  • DE

DELL 4N6CY - 4TB 7.2K 3.5 SATA 6G MG04ACA400N

Part No DELL 4N6CY - 4TB 7.2K 3.5 SATA 6G MG04ACA400N
Manufacturer Dell
Catalog Hard Drives
Description DELL 4N6CY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1390631-DELL 4N6CY - 4TB 7.2K 3.5 SATA 6G MG04ACA400N
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 4N6CY - 4TB 7.2K 3.5 SATA 6G MG04ACA400N CAD Model

Description

The DELL 4N6CY - 4TB 7.2K 3.5 SATA 6G MG04ACA400N hard drive is an outstanding storage device that offers an impressive 4TB of storage capacity, perfectly suited for handling large volumes of data. Operating at a spindle speed of 7200 RPM, this 3.5-inch hard drive ensures fast data access while providing ample storage for applications, files, and multimedia content. The SATA (Serial ATA) 6Gbps interface delivers high-speed data transfers between the hard drive and the computer system, making it an excellent choice for both home and office environments where performance and reliability are key. The incorporation of Advanced Format technology allows for efficient utilization of the disk space, improving error correction capabilities and ensuring the integrity of the stored data. With a focus on durability, the DELL 4N6CY is built to withstand continuous operations, making it a reliable option for data centers, surveillance systems, and for use in desktop PCs that require extra storage capacity without compromising on speed. The hard drive's energy-efficient design not only minimizes power consumption but also contributes to a cooler and quieter operation, enhancing the overall user experience. Moreover, this model is engineered for compatibility with a wide range of Dell systems, ensuring seamless integration and hassle-free installation. In essence, the DELL 4N6CY - 4TB 7.2K 3.5 SATA 6G MG04ACA400N hard drive amalgamates large storage capacity, high-speed performance, and reliability, making it a versatile storage solution for a diverse set of data storage requirements.

You May Also Be Interested in

CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess