EN
  • EN
  • DE

DELL 4XVVV - 2TB 7.2K 3.5 SAS 6G ST3200044SS

Part No DELL 4XVVV - 2TB 7.2K 3.5 SAS 6G ST3200044SS
Manufacturer Dell
Catalog Hard Drives
Description DELL 4XVVV. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391086-DELL 4XVVV - 2TB 7.2K 3.5 SAS 6G ST3200044SS
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 4XVVV - 2TB 7.2K 3.5 SAS 6G ST3200044SS CAD Model

Description

The DELL 4XVVV is a robust 2TB 7.2K RPM 3.5-inch SAS 6Gb/s hard drive, engineered to provide substantial storage capacity and reliable performance for enterprise storage environments. This drive caters to a broad range of data storage needs, offering 2TB of space that is well-suited for server and network storage applications where large volumes of data are stored and accessed regularly. Operating at a spindle speed of 7,200 RPM, it strikes an optimal balance between high-capacity storage and efficient data access speeds, enhancing system performance for read and write operations. The SAS 6Gb/s interface ensures high data transfer rates and connectivity with a wide range of storage systems, including Dell's own portfolio, making this drive a versatile option for upgrading or expanding existing storage infrastructure. The 3.5-inch form factor is standard for enterprise storage solutions, providing compatibility and ease of integration into server racks and storage arrays. The model ST3200044SS is known for its durability and reliability, designed to withstand the continuous demands of enterprise operations, including data archiving, backup solutions, and cloud storage. Its implementation into Dell storage systems allows for smooth operation and scalability, helping organizations to manage their growing data needs effectively. Overall, the DELL 4XVVV hard drive delivers impressive storage capacity, reliability, and performance, making it a valuable asset for businesses looking to enhance their data storage capabilities.

You May Also Be Interested in

CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess