EN
  • EN
  • DE

DELL 540-BCBN - BC5720 1GbE 2PORT Mezz 540-BCBN

Part No DELL 540-BCBN - BC5720 1GbE 2PORT Mezz 540-BCBN
Manufacturer Dell
Catalog Network Cards
Description DELL 540-BCBN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1394515-DELL 540-BCBN - BC5720 1GbE 2PORT Mezz 540-BCBN
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 540-BCBN - BC5720 1GbE 2PORT Mezz 540-BCBN CAD Model

Description

The DELL 540-BCBN is a Broadcom BC5720-based 1Gb Ethernet (GbE) network interface card specifically designed as a mezzanine card for Dell PowerEdge servers. This card features two ports, providing reliable and efficient network connectivity for server systems that require 1GbE transfer speeds. It is perfectly suited for traditional networking tasks in small to medium-sized business environments, where moderate data transfer speeds are sufficient for day-to-day operations. The 540-BCBN leverages the well-regarded Broadcom BC5720 controller, ensuring compatibility with a wide range of networking equipment and protocols and offering support for features like VLAN tagging, Jumbo Frames, and Wake-on-LAN (WOL), enhancing network management and efficiency. The dual-port configuration enhances server connectivity redundancy, improving reliability and network uptime – key factors for mission-critical applications. Its integration as a mezzanine card allows for a streamlined server setup by freeing up PCI express slots for other uses, which is particularly beneficial in dense server environments where space and airflow can be at a premium. Designed to meet the demanding standards of today's data centers, the DELL 540-BCBN offers a practical and cost-effective solution for expanding the network capabilities of Dell PowerEdge servers, without sacrificing performance or reliability. Its robust design and support for advanced networking features ensure that businesses can rely on this card to keep their operations running smoothly and efficiently.

You May Also Be Interested in

HP
Hewlett Packard Enterprise Synergy 2820C 10Gb
Need more? Email Us
HP
HP 332T 1Gb 2-Port PCI Ethernet Adapter
Need more? Email Us
HP
HP 12500 48-port Gig-T LEC Module
Need more? Email Us
HP
HP 331T 1Gb 4-Port PCI Ethernet Adapter (HP)
Need more? Email Us
HP
Hewlett Packard Enterprise HPE SYNERGY 4820C 10/20/25GB CNA. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
HPE Ethernet 1Gb 2-port 361T
Need more? Email Us
HP
HP 6820C 25/50Gb CNA for Synergy 480 G10
Need more? Email Us
HP
Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess