EN
  • EN
  • DE

DELL 5K4C3 - DVD-ROM Ultra Slimline SATA R620

Part No DELL 5K4C3 - DVD-ROM Ultra Slimline SATA R620
Manufacturer Dell
Catalog Spare Parts
Description DVD-ROM Ultra Slimline SATA R620
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1396945-DELL 5K4C3 - DVD-ROM Ultra Slimline SATA R620
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 5K4C3 - DVD-ROM Ultra Slimline SATA R620 CAD Model

Description

The DELL 5K4C3 DVD-ROM Ultra Slimline SATA for the R620 server is an optical drive designed to offer a compact and efficient solution for reading DVDs and CDs in the Dell PowerEdge R620 server. This device is characterized by its ultra-slim form factor, which makes it an ideal choice for space-constrained server environments where efficiency and minimal physical footprint are critical. It connects to the server via a SATA interface, a common connection type that enables straightforward installation and compatibility with the R620's architecture. This DVD-ROM drive is perfect for software installation, data backups, and accessing media content directly on the server. Despite its slim size, it is built for durability and reliable performance, adhering to the high standards set by Dell for its server components. The integration of such a device into your server setup ensures that you maintain access to optical media, a necessity in certain legacy applications and scenarios where secure booting from an optical disk is required. The DELL 5K4C3 adds to the versatility of the R620 server without sacrificing performance, making it an essential accessory for users looking to enhance their server's capabilities.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU HITGUD0N-BL-SV - Ultra Slimline DVD-ROM, 9.5 mm tray
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SMXSH-116BB-BL - SATA CD-/DVD-ROM Drive TSST SH-116BB
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F4042-L110
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FTSA3C40137292 - Front IO Board
Need more? Email Us
Fujitsu Electronics America, Inc.
Eternus DX S2 2.5in 300GB SAS TRAY
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F4009-R4 - LTO2-HH Ultrium Streamer (Hewlett Packard)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU C26361-K644-B922 - Accessible Drive Bay Cover
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU NECAD-7710H-BL - Multi Format Slimline DVD Writer NECAD-7710H-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F3718-L1 - Slimline DVD ROM SATA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess