EN
  • EN
  • DE

DELL 770-BBLO - RAILKIT 1U STATIC R630 C4130 A9

Part No DELL 770-BBLO - RAILKIT 1U STATIC R630 C4130 A9
Manufacturer Dell
Catalog IT Racks
Description RAILKIT 1U STATIC R630 C4130 A9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1395817-DELL 770-BBLO - RAILKIT 1U STATIC R630 C4130 A9
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 770-BBLO - RAILKIT 1U STATIC R630 C4130 A9 CAD Model

Description

The DELL 770-BBLO - RAILKIT 1U STATIC offers a robust solution for safely securing Dell PowerEdge R630 and C4130 servers, alongside PowerVault A9 series, within a rack encasement. This 1U static rail kit is crafted to provide a dependable, stationary support system that perfectly complements the specific dimensions and weight of these server models. It ensures that servers are not only mounted securely, preventing movement or vibration damage but also optimizes space within the rack, allowing for better cable management and airflow, which is critical for maintaining server health and efficiency. The rail kit's straightforward design permits quick and easy installation, making it an excellent choice for IT departments that require a reliable, non-sliding mount solution. The high-grade materials used in its construction guarantee durability and stability, enabling it to withstand the rigors of daily operation in busy data centers and IT environments. The DELL 770-BBLO rail kit is an essential tool for professionals looking to enhance their server storage setups with minimal effort and maximum reliability.

You May Also Be Interested in

Dell
PSU 350W R320 R340 R420
Need more? Email Us
Dell
RAILKIT R715 R810 R910 SLIDING
Need more? Email Us
Dell
RAILKIT R520 R720 R720XD R730 R730XD R820 B6
Need more? Email Us
Fujitsu Electronics America, Inc.
CABLE MANAGEMENT ARM RX350S7 RX500S7 RX600S6 TX200S7 TX300S7
Need more? Email Us
HP
HPE A A7506 Switch Chassis
Need more? Email Us
Dell
RAILKIT PE1855 PE1955 SLIDING
Need more? Email Us
Dell
RAILKIT R340 R350 XRS SLIDING A12
Need more? Email Us
Dell
RAILKIT R510 R515 R520 R720 R720XD R730 R730X R820
Need more? Email Us
Dell
RAILKIT R610 SLIDING READY 1U
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess