EN
  • EN
  • DE

DELL 77MV6 - Intel Platinum 8358 2.60GHz 32C 48M 250W

Part No DELL 77MV6 - Intel Platinum 8358 2.60GHz 32C 48M 250W
Manufacturer Dell
Catalog CPU
Description Intel Platinum 8358 2.60GHz 32C 48M 250W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1389945-DELL 77MV6 - Intel Platinum 8358 2.60GHz 32C 48M 250W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 77MV6 - Intel Platinum 8358 2.60GHz 32C 48M 250W CAD Model

Description

At the heart of high-performance computing solutions offered by DELL, the 77MV6 model hosts the formidable Intel Xeon Platinum 8358 processor. This powerhouse is engineered for the most demanding compute and I/O intensive workloads found in enterprise and cloud-scale environments. Operating at a base frequency of 2.60GHz, with the capacity to turbo boost for higher performance when needed, the Platinum 8358 comes equipped with 32 cores and 64 threads. This immense multithreading capability, coupled with a massive 48MB cache, allows for unparalleled multitasking and data processing speeds. The processor's 250W Thermal Design Power (TDP) underscores its high-power output, necessitating effective cooling solutions but ensuring peak performance during critical tasks. It represents the pinnacle of processor technology, supporting the most advanced features and technologies Intel offers, such as Optane Memory support, Speed Select Technology, and Thermal Velocity Boost. The extensive 48M cache minimizes latency and accelerates data access for high-throughput applications, while support for the latest DDR memory standards ensures ample bandwidth for both current and future workloads. With enhanced security features to protect against data breaches and ensure the integrity of the data, the DELL 77MV6 is tailored for organizations that require the utmost in computing performance, reliability, and security.

You May Also Be Interested in

Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess