EN
  • EN
  • DE

DELL 8RFGM - FRONTBEZEL R730 R730XD R830

Part No DELL 8RFGM - FRONTBEZEL R730 R730XD R830
Manufacturer Dell
Catalog IT infrastructure Accessories
Description FRONTBEZEL R730 R730XD R830
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388420-DELL 8RFGM - FRONTBEZEL R730 R730XD R830
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 8RFGM - FRONTBEZEL R730 R730XD R830 CAD Model

Description

The DELL 8RFGM Front Bezel is meticulously designed to serve as a protective and aesthetic faceplate for the Dell PowerEdge R730, R730XD, and R830 server models. This front bezel plays a crucial role in safeguarding the server's internal components from dust, debris, and unauthorized access, while simultaneously enhancing the server's visual appeal within a professional setting. Featuring a sleek, durable construction, the 8RFGM bezel incorporates a locking mechanism that ensures heightened security, preventing tampering and facilitating a controlled access environment. It is precisely engineered to match the contours and dimensions of the specified server models, ensuring a seamless and secure fit that complements the servers' design. The installation process is straightforward, allowing for quick and easy attachment or removal without the requirement for specialized tools, which is beneficial for routine maintenance or upgrades. The bezel's design incorporates ventilation areas to promote adequate airflow, ensuring the server's cooling system operates efficiently. Additionally, its compatibility with multiple server models within the same family simplifies inventory management for businesses operating a mixed environment. Overall, the DELL 8RFGM Front Bezel is a key accessory for any administrator aiming to maintain server functionality, security, and aesthetics.

You May Also Be Interested in

EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
EMC 21FT Feet Single Phase IEC Pin & Sleeve Cable
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC Rail and bezel kit for 25-slot DAE for VNX
Need more? Email Us
EMC
EMC FRONTBEZEL VMAX 250F
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
EMC takeout
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess