EN
  • EN
  • DE

DELL 93GVP - HEATSINK M630 120W CPU2

Part No DELL 93GVP - HEATSINK M630 120W CPU2
Manufacturer Dell
Catalog Heatsink
Description HEATSINK M630 120W CPU2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1393150-DELL 93GVP - HEATSINK M630 120W CPU2
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 93GVP - HEATSINK M630 120W CPU2 CAD Model

Description

The DELL 93GVP is a specialized heatsink engineered specifically for use with the DELL PowerEdge M630 server's second CPU (CPU2), rated for processors up to 120W. This high-performance heatsink is designed to effectively dissipate heat, ensuring that the CPU operates within its optimal temperature range even under high workloads. The precise engineering and materials used in the 93GVP heatsink allow for efficient thermal management, crucial for maintaining system stability, reliability, and prolonging the lifespan of the CPU. Its compatibility with the PowerEdge M630 means it integrates seamlessly into the server, adhering to Dell's exacting specifications and quality standards. This heatsink is essential for IT professionals looking to maximize the performance and uptime of their Dell server configurations.

You May Also Be Interested in

HP
HP Rear Heatsink (CPU1) for XL230k G10
Need more? Email Us
HP
HP Heatsink for Apollo 4200 G10
Need more? Email Us
HP
HP Heatsink for ML110/ML150/ML350 G9
Need more? Email Us
HP
HP Heatsink CPU1 for BL465 G7
Need more? Email Us
HP
HP High Performance Heatsink for DL360p G8
Need more? Email Us
HP
HP Heatsink for XL230k G10
Need more? Email Us
HP
HP Heatsink for ML350p G8
Need more? Email Us
HP
HP Heatsink (Screw-down) for DL180 G6
Need more? Email Us
HP
Hewlett Packard Enterprise 496064-001. Type: Heatsink/Radiatior. Product colour: Metallic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess