EN
  • EN
  • DE

MAXQ618J-0000+

Part No MAXQ618J-0000+
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 80KB FLASH 44TQFN / MAXQ20S MAXQ® Microcontroller IC 16-Bit 12MHz 80KB (80K x 8) FLASH 44-TQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Bulk
Product Status Obsolete
Core Processor MAXQ20S
Core Size 16-Bit
Speed 12MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, Infrared, Power-Fail, POR, WDT
Number of I/O 32
Program Memory Size 80KB (80K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 44-WFQFN Exposed Pad
Supplier Device Package 44-TQFN (7x7)
Base Product Number MAXQ618
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 2156-MAXQ618J-0000+,175-MAXQ618J-0000+,MAXMAXMAXQ618J-0000+
Standard Package 43
Win Source Part Number 1322602-MAXQ618J-0000+
Ultra Librarian 3D Model Ultra Librarian MAXQ618J-0000+ CAD Model

Description

Product Overview: MAXQ618J-0000+ from Analog Devices Inc.

The MAXQ618J-0000+ is a high-performance, low-power, 16-bit RISC microcontroller from Analog Devices Inc., designed to cater to a wide range of embedded control applications. This versatile microcontroller combines a rich set of features and robust I/O capabilities to provide an optimal solution for industrial, consumer, and security-based products.

Key Features:

  • Advanced RISC Architecture: The MAXQ618J-0000+ is built on a sophisticated RISC architecture that enables fast processing with reduced power consumption, making it ideal for power-sensitive applications.
  • Memory: It comes equipped with a substantial amount of integrated memory, including 32KB of flash and 2KB of data SRAM, allowing for efficient program storage and data management.
  • Clock Management: The device features a flexible clock system with an internal oscillator, which helps in reducing external component count and supports multiple power-saving modes.
  • Robust I/O and Peripheral Support: With a multitude of I/O lines and support for SPI, I2C, and UART interfaces, this microcontroller can easily communicate with external devices and manage various peripherals.
  • Integrated Debugging: An integrated debug module with a single-wire interface ensures simplified development and troubleshooting.
  • Power Efficiency: The MAXQ618J-0000+ operates over a wide voltage range and offers several power management options to optimize power usage for battery-powered devices.

Applications:

The MAXQ618J-0000+ is adept at handling complex tasks in various applications, including:

  • Industrial control systems
  • Security systems
  • Consumer electronics
  • Home automation
  • Portable medical devices

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality, and the MAXQ618J-0000+ is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and performance.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess