EN
  • EN
  • DE

DELL A4188275-OEM - 4GB 4Rx8 PC3-8500R DDR3-1066MHz

Part No DELL A4188275-OEM - 4GB 4Rx8 PC3-8500R DDR3-1066MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description 4GB 4Rx8 PC3-8500R DDR3-1066MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1394149-DELL A4188275-OEM - 4GB 4Rx8 PC3-8500R DDR3-1066MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL A4188275-OEM - 4GB 4Rx8 PC3-8500R DDR3-1066MHz CAD Model

Description

The DELL A4188275-OEM represents a highly reliable and compatible memory module manufactured for use in Dell's range of servers and computers. This DDR3 memory module brings to the table 4GB of RAM, utilizing a 4Rx8 configuration. This configuration essentially means it supports four ranks of chips, with an 8-bit wide data path, enabling smoother data flow and higher processing efficiency. Operating at the DDR3 standard speed of 1066MHz, this module is designed to deliver a substantial boost to system performance for tasks that involve moderate levels of data processing. The PC3-8500R specification indicates that this RAM is Registered or buffered, which adds a register between the RAM module and the system's memory controller. This feature improves stability and reliability in systems by minimizing the electrical load presented to the memory controller, making this module an ideal choice for servers and workstations that require constant uptime and reliability. As an OEM product, it is tailored specifically to integrate seamlessly with Dell systems, ensuring both compatibility and reliability that meets Dell's stringent quality standards.

You May Also Be Interested in

Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess