EN
  • EN
  • DE

DELL A6996789 - 16GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell

Part No DELL A6996789 - 16GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Manufacturer Dell
Catalog IT infrastructure Memory
Description DELL A6996789--D. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, ECC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1394364-DELL A6996789 - 16GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL A6996789 - 16GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell CAD Model

Description

The DELL A6996789 memory module offers an exemplary combination of capacity, speed, and reliability for servers and workstations. This 16GB RAM module utilizes DDR3 technology, the third generation of Double Data Rate memory, which has been the standard in the computing industry for years, known for its reliability and performance. The PC3L-10600R specification implies a lower voltage DDR3 module (L for low voltage) with a speed of 1333MHz, offering an excellent balance between power efficiency and performance. Featuring a 2Rx4 configuration, this memory module contains two ranks of x4 organization, providing a wider data path and higher throughput compared to single-rank modules. The R in the part number stands for registered (or buffered) memory, which includes a register between the DRAM modules and the system's memory controller. This register helps stabilize the data signals by acting as a buffer, which is particularly beneficial in environments where high-capacity memory is crucial, and signal integrity can become an issue, such as in many server configurations. This Certified Dell memory is rigorously tested to ensure it meets Dell's stringent quality and compatibility standards, making it a reliable choice for upgrading Dell servers and workstations. Its combination of capacity, speed, energy efficiency, and enhanced data integrity features make it a sound investment for enterprises seeking to improve their system's performance and reliability.

You May Also Be Interested in

Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess