EN
  • EN
  • DE

DELL A7384583 - 8GB 2Rx8 PC3-14900R DDR3-1866MHz Certied Dell

Part No DELL A7384583 - 8GB 2Rx8 PC3-14900R DDR3-1866MHz Certied Dell
Manufacturer Dell
Catalog IT infrastructure Memory
Description DELL 8GB DIMM 240-pin DDR3 1333MHz CL9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1394373-DELL A7384583 - 8GB 2Rx8 PC3-14900R DDR3-1866MHz Certied Dell
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL A7384583 - 8GB 2Rx8 PC3-14900R DDR3-1866MHz Certied Dell CAD Model

Description

The DELL A7384583 is an 8GB memory module designed to boost the performance of select Dell servers. Featuring a dual rank 2Rx8 configuration, it balances performance with cost efficiency. This module uses DDR3 technology with a speed of 1866MHz, offering a significant improvement over older DDR2 modules by providing higher bandwidth and lower power consumption. Certified by Dell, it guarantees compatibility and reliability in Dell systems, making it an ideal upgrade for improving the efficiency of multitasking and running resource-intensive applications. The PC3-14900R specification outlines its capability to work with systems that accept registered DIMM (Dual In-line Memory Module) types, a design that adds a register between the DRAM modules and the system's memory controller. This design helps stabilize the electrical load and improves the integrity of the data passed through the memory module by providing a buffer. Great for small and medium-sized businesses with Dell servers looking to upgrade their memory capacity, this module helps in achieving smoother operations and better performance in virtualization, cloud computing, and large data applications.

You May Also Be Interested in

Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess