EN
  • EN
  • DE

DELL DK50W - Cable XC630 DUAL MINI-SAS TO PERC R630

Part No DELL DK50W - Cable XC630 DUAL MINI-SAS TO PERC R630
Manufacturer Dell
Catalog Cables
Description Cable XC630 DUAL MINI-SAS TO PERC R630
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1388785-DELL DK50W - Cable XC630 DUAL MINI-SAS TO PERC R630
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL DK50W - Cable XC630 DUAL MINI-SAS TO PERC R630 CAD Model

Description

The DELL DK50W cable is engineered for the specific purpose of connecting the Dell PowerEdge R630 server to dual Mini-SAS hard drive backplanes, interfacing with the server's PERC (PowerEdge RAID Controller). This enables enhanced communication and data transfer between the server's storage drives and the RAID controller, crucial for implementing effective RAID configurations. The cable's dual Mini-SAS design allows for redundancy and increased bandwidth, essential for operations demanding high data availability and speed, such as virtualization, database management, and high-performance computing. Built to Dell's exact specifications, the DK50W cable ensures compatibility and reliability, key factors in maintaining system stability and optimal performance. Its high-quality construction is tailored to withstand the challenging conditions of a server environment, offering durability and a secure connection to minimize data transmission errors. For administrators aiming to optimize their PowerEdge R630 server for critical applications, the DELL DK50W represents an indispensable tool, ensuring efficient operation and management of the server's internal storage systems.

You May Also Be Interested in

NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
NetApp
Netapp 5M Cluster Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
NetApp 0.5M RJ45-RJ45 Ethernet Cable
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess