EN
  • EN
  • DE

DELL FP874 - 39320A DUAL SCSI controller

Part No DELL FP874 - 39320A DUAL SCSI controller
Manufacturer Dell
Catalog Controllers
Description 39320A DUAL SCSI controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1389357-DELL FP874 - 39320A DUAL SCSI controller
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL FP874 - 39320A DUAL SCSI controller CAD Model

Description

The DELL FP874 - 39320A Dual SCSI Controller is a critical hardware component designed for high-performance computing environments that require reliable and fast data transfer speeds. This controller ensures seamless connectivity between SCSI (Small Computer System Interface) devices such as hard drives, tape drives, CD-ROMs, and other peripherals. Featuring dual-channel capability, it allows for a more flexible and efficient setup by supporting multiple SCSI devices simultaneously, thereby enhancing system throughput. The 39320A model is known for its robustness and is compatible with a wide range of Dell servers and workstations, making it a versatile solution for various data-intensive applications. It supports Ultra320 SCSI interface, offering transfer rates up to 320 MB/s per channel, which significantly improves data access times and overall system performance. This controller is particularly suitable for businesses that demand dependable storage solutions and swift data access, such as database servers, large-scale backup solutions, and enterprise resource planning systems. With its easy installation process and compatibility with various operating systems, the DELL FP874 provides an efficient upgrade path for systems requiring high-speed data transfers and storage capabilities.

You May Also Be Interested in

Dell
H330 12Gb/s SAS PCI-E
Need more? Email Us
Dell
H700 6Gb/s SAS 512MB
Need more? Email Us
Dell
DELL 405-AANN
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
H745 12Gb/s SAS PCI-E 4GB 26H8T
Need more? Email Us
Dell
Compellent CT040 16x3.5 Controller
Need more? Email Us
Dell
H730P 12Gb/s SAS 2GB PCI-E
Need more? Email Us
Dell
CONTROLLER 32GB FC 8PORT TYPE B ME5024
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess