EN
  • EN
  • DE

DELL H24PR - RAILKIT R320 R420 R620 SLIDING A7

Part No DELL H24PR - RAILKIT R320 R420 R620 SLIDING A7
Manufacturer Dell
Catalog IT Racks
Description RAILKIT R320 R420 R620 SLIDING
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1395765-DELL H24PR - RAILKIT R320 R420 R620 SLIDING A7
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL H24PR - RAILKIT R320 R420 R620 SLIDING A7 CAD Model

Description

The DELL H24PR Railkit is designed to offer a secure and easily accessible mounting solution for Dell PowerEdge server models R320, R420, and R620. As a sliding A7 version, this rail kit provides the added convenience of allowing the server to be smoothly pulled out from the rack for maintenance or upgrade purposes without necessitating its complete removal. The inclusion of a sliding mechanism enhances flexibility and ease of use, making it an ideal choice for IT administrators and technicians who require frequent access to server components. Built to Dell’s high-quality standards, the H24PR rail kit ensures a perfect fit and exceptional support for the compatible servers, assisting in maintaining proper airflow and simplifying cable management. The package includes comprehensive instructions and all necessary hardware, making installation a straightforward process. This rail kit is an indispensable tool for maintaining an organized and efficient server environment.

You May Also Be Interested in

Dell
RAILKIT R900 R905 PE6850 PE6950 RAPID
Need more? Email Us
CISCO
Blade Server Rail Kit
Need more? Email Us
Dell
RAILKIT R320 R420 R620 R630 SLIDING W6M3K
Need more? Email Us
Dell
RAILKIT PE1855 PE1955 SLIDING
Need more? Email Us
Fujitsu Electronics America, Inc.
CABLE MANAGEMENT ARM RX350S7 RX500S7 RX600S6 TX200S7 TX300S7
Need more? Email Us
Dell
RAILKIT 1U SLIDING R440 A11
Need more? Email Us
Dell
RAILKIT R610 SLIDING READY 1U
Need more? Email Us
Dell
RAILKIT R340 R350 XRS SLIDING A12
Need more? Email Us
HP
Hewlett Packard Enterprise HSR6804
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess