EN
  • EN
  • DE

DELL W6M3K - RAILKIT R320 R420 R620 R630 SLIDING W6M3K A7

Part No DELL W6M3K - RAILKIT R320 R420 R620 R630 SLIDING W6M3K A7
Manufacturer Dell
Catalog IT Racks
Description RAILKIT R320 R420 R620 R630 SLIDING W6M3K
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1395657-DELL W6M3K - RAILKIT R320 R420 R620 R630 SLIDING W6M3K A7
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL W6M3K - RAILKIT R320 R420 R620 R630 SLIDING W6M3K A7 CAD Model

Description

The DELL W6M3K Rail Kit is specifically designed for easy installation and long-term support of Dell PowerEdge R320, R420, R620, and R630 servers in rack environments. This sliding rail kit facilitates effortless server insertion and removal from the rack, providing a secure and stable platform for the server. The rail kit's design allows for easy access to the server for maintenance, upgrades, or troubleshooting without the need for complete removal from the rack. Constructed to Dell's high-quality standards, the W6M3K Rail Kit ensures a perfect fit and optimal functionality, making it an essential accessory for data centers and IT professionals who require efficient server management and maintenance. It exemplifies durability and reliability, providing peace of mind that the server is safely mounted in its rack.

You May Also Be Interested in

Dell
RAILKIT R520 R720 R720XD R730 R730XD R820
Need more? Email Us
Dell
DELL 310-7090To help reduce the amount of time required to properly install Dell™ components into the Dell rack cabinets, the Dell RapidRails™ Rack Mounting Kits have been created
Need more? Email Us
Dell
DELL 770-BCKW
Need more? Email Us
CISCO
Blade Server Rail Kit
Need more? Email Us
HP
Hewlett Packard Enterprise 42U 600mmx1200mm G2 Kitted Advanced Shock Rack with Side Panels and Baying
Need more? Email Us
HP
HPE A A7506 Switch Chassis
Need more? Email Us
Dell
RAILKIT R510 R515 R520 R720 R720XD R730 R730X R820
Need more? Email Us
Dell
RAILKIT R740
Need more? Email Us
Dell
RAILKIT PE1855 PE1955 SLIDING
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess