EN
  • EN
  • DE

DELL HMT42GR7BMR4A-G7 - 16GB 4Rx4 PC3L-8500R DDR3-1066MHz

Part No DELL HMT42GR7BMR4A-G7 - 16GB 4Rx4 PC3L-8500R DDR3-1066MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description 16GB 4Rx4 PC3L-8500R DDR3-1066MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1394358-DELL HMT42GR7BMR4A-G7 - 16GB 4Rx4 PC3L-8500R DDR3-1066MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL HMT42GR7BMR4A-G7 - 16GB 4Rx4 PC3L-8500R DDR3-1066MHz CAD Model

Description

The DELL HMT42GR7BMR4A-G7 memory module offers 16GB of DDR3 memory, providing a significant boost to server performance, particularly in environments requiring high levels of data processing and reliability. Operating at a frequency of 1066MHz and conforming to the PC3L-8500R standard, this module is optimized for energy efficiency with its low-voltage design (1.35V), making it an ideal choice for organizations looking to reduce energy costs without sacrificing server performance. The 4Rx4 configuration (quad rank x4) of this module allows for a higher density of memory chips on the module, enhancing the server's ability to manage multiple tasks simultaneously and more efficiently. As a registered (RDIMM) memory module, it includes onboard registers that provide stability to the signals, which is crucial for servers that operate continuously or under heavy workloads. Engineered to meet Dell's stringent quality and compatibility specifications, this module is designed to integrate flawlessly with compatible Dell server systems, enhancing their capacity to handle demanding applications such as virtualization, database management, and large-scale data analysis.

You May Also Be Interested in

Dell
DELL KP3H1
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess