EN
  • EN
  • DE

DELL HN10N - BC57810S 10GB 2PORT LP HN10N

Part No DELL HN10N - BC57810S 10GB 2PORT LP HN10N
Manufacturer Dell
Catalog Network Cards
Description BC57810S 10GB 2PORT HN10N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1394524-DELL HN10N - BC57810S 10GB 2PORT LP HN10N
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL HN10N - BC57810S 10GB 2PORT LP HN10N CAD Model

Description

The DELL HN10N is a Broadcom BC57810S 10Gb Ethernet adapter, offering dual-port connectivity in a low-profile (LP) form factor, specifically designed for Dell servers. This high-performance network adapter provides a cost-effective, streamlined solution for upgrading network speeds to 10GbE, enhancing the bandwidth and performance for applications requiring high data throughput. The BC57810S chipset delivers exceptional network efficiency with features such as hardware offloads for network virtualization (VXLAN and NVGRE) and Quality of Service (QoS), which optimizes traffic flow and bandwidth utilization in demanding data center environments. Furthermore, it supports advanced networking technologies including TCP/IP offload engine (TOE) and RDMA over Converged Ethernet (RoCE) v2, enabling high-speed data transfer and low-latency networking, which is crucial for applications like databases, storage solutions, and server virtualization. The dual-port configuration provides redundancy, ensuring consistent network availability by minimizing downtime, a key consideration for mission-critical applications in enterprise data centers. The low-profile design makes the HN10N adaptable to a variety of server sizes, ensuring compatibility and easy integration into existing setups. With its blend of performance, scalability, and efficiency, the DELL HN10N Broadcom BC57810S 10Gb Ethernet adapter is an ideal choice for organizations looking to bolster their network infrastructure to support growing bandwidth requirements and advanced data center functionalities.

You May Also Be Interested in

HP
HPE 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Need more? Email Us
HP
HP NC375I 4-Port Network Adapter
Need more? Email Us
HP
Hewlett Packard Enterprise Synergy 2820C 10Gb
Need more? Email Us
HP
HP 12500 48-port Gig-T LEC Module
Need more? Email Us
HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us
HP
Hewlett Packard Enterprise J9537A. Compatibility: HP E8206 zl HP E8212 zl HP 5406-44G-PoE+-4SFP zl HP 5406-48G zl HP 5412-92G-PoE+-4SFP zl HP.... Dimensions (WxDxH): 262 x 207 x 45 mm, Weight: 910 gHP 24-port SFP v2 zl Module for HP E5400/E8200 series zl switches
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us
HP
HP 331T 1Gb 4-Port PCI Ethernet Adapter (HP)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess