EN
  • EN
  • DE

DELL MX7000 - PowerEdge MX7000 8-SLOT 6XPSU 3000W 8XFAN

Part No DELL MX7000 - PowerEdge MX7000 8-SLOT 6XPSU 3000W 8XFAN
Manufacturer Dell
Catalog Storage Machines
Description PowerEdge MX7000 8-SLOT 6XPSU 3000W 8XFAN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1397428-DELL MX7000 - PowerEdge MX7000 8-SLOT 6XPSU 3000W 8XFAN
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL MX7000 - PowerEdge MX7000 8-SLOT 6XPSU 3000W 8XFAN CAD Model

Description

The DELL MX7000 represents a breakthrough in blade server architecture, offering an 8-slot modular chassis that redefines data center agility, scalability, and efficiency. It is equipped with six high-efficiency 3000W power supply units (PSUs) and eight cooling fans, designed to deliver optimal performance and thermal management for the PowerEdge MX series blade servers and modular infrastructure. The chassis's modular design supports a wide range of computing, storage, and networking options, enabling users to tailor their infrastructure to their precise workloads and applications. This innovative solution streamlines deployment, management, and maintenance, making the MX7000 an ideal choice for organizations looking to maximize their IT infrastructure's flexibility and performance while minimizing operational costs.

You May Also Be Interested in

Lenovo
Lenovo Storage V3700 V2
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS4200 LFF SAS Dual Controller
Need more? Email Us
Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us
NetApp
NetApp AFF-A200 Dual Controller Storage System
Need more? Email Us
Lenovo
Lenovo V3700 controller SFF
Need more? Email Us
NetApp
NetApp 60XFF 12G SAS Dual Controller Storage Array
Need more? Email Us
NetApp
NetApp FAS6210
Need more? Email Us
NetApp
NetApp 60SFF/LFF SAS 6G Expansion Shelf
Need more? Email Us
NetApp
NetApp 14LFF SATA 3G Expansion Shelf
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess