EN
  • EN
  • DE

LENOVO 45W4739 - 1000B-SX GbE 850nm 550m SFP

Part No LENOVO 45W4739 - 1000B-SX GbE 850nm 550m SFP
Manufacturer Lenovo
Catalog San
Description IBM 1000BASE-SX 850 nm 550 m SFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432386-LENOVO 45W4739 - 1000B-SX GbE 850nm 550m SFP
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45W4739 - 1000B-SX GbE 850nm 550m SFP CAD Model

Description

The LENOVO 45W4739 is a high-performance Small Form-factor Pluggable (SFP) transceiver designed for gigabit Ethernet applications. Operating at the 850nm wavelength and capable of transmitting data over a distance of up to 550 meters, it's ideally suited for short to medium-range fiber optic networks. The 1000B-SX module supports 1GbE connections, ensuring fast and reliable data transfer rates for network backbones, storage area networks, and within data centers. Its compatibility with a wide range of Lenovo networking equipment allows for seamless integration into existing infrastructures, facilitating upgrades or expansions with minimal disruption. The unit's low power consumption and hot-swappability also contribute to its efficiency and ease of use, making it a wise choice for businesses looking to optimize their network performance and scalability.

You May Also Be Interested in

HP
HP StorageWorks 4/64 SAN Switch Power PackThe HP StorageWorks 4/64 SAN Switch and 4/64 Power Pack offers flexible connectivity for a performance-level storage area network (SAN)
Need more? Email Us
EMC
RecoverPoint Gen5 Server Fibre
Need more? Email Us
HP
HP CISCO CATALYST 1GBE 3120G SWITCH
Need more? Email Us
HP
HP SN6000 Stackable 8Gb 24-port Dual Power Fibre Channel SwitchHP SN6000 Stackable 8Gb Fibre Channel Switches make Enterprise SANs affordable, manageable, and easy-to-grow as more FC ports are needed
Need more? Email Us
Lenovo
Brocade 8Gb SFP+ transceiver module
Need more? Email Us
HP
HP 8/8 (8) Full Fabric Ports Enabled SAN SwitchHP 8/8 SAN Switch is targeted for SMB enterprises and is ideal for entry-level SANs, and as an edge switch for core-to-edge SAN environments
Need more? Email Us
Lenovo
IBM System Networking RackSwitch G8052 (rear to fr
Need more? Email Us
HP
Hewlett Packard Enterprise X130 10G SFP+ LC ER 40km. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us
HP
HP DC04 Core Switching Blade
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess